Status: | Active |
---|---|
Series: | MAX4704 |
RoHS: | Unknown |
3mm x 3mm 12-Pin QFN Package |
Guaranteed On-Resistance: 60Ω (max) (+2.7V Supply) 40Ω (max) (+5V Supply) |
60Ω (max) (+2.7V Supply) |
40Ω (max) (+5V Supply) |
Guaranteed Match Between Channels: 3Ω (max) |
Guaranteed Flatness Over Signal Range: 5Ω (max) |
5Ω (max) |
Guaranteed Low Leakage Currents: 100pA (max) at +25°C |
100pA (max) at +25°C |
Switching Time: tON = 60ns, tOFF = 20ns |
+1.8V to +5.5V Single-Supply Operation |
Rail-to-Rail Signal Handling |
-3dB Bandwidth: > 200MHz |
Low Crosstalk: -90dB (1MHz) |
High Off-Isolation: -85dB (1MHz) |
Low 3pC Charge Injection |
THD: 0.02% |
+1.8V CMOS-Logic Compatible |
Configuration | 4-to-1 |
---|---|
# Channels | 1 |
VSUPPLY (Single) (V) (min) | 1.8 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 60 |
RFLAT(ON) (Ω) (typ) | 3 |
Package/Pins | QFN/12UMAX/10 |
BudgetaryPrice (See Notes) | 1.45 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 60ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Multiplexer Case | QFN |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage, 60Ohm, 4:1 Analog | Analog Devices |
ANALOGUE MULTIPLEXER, SINGLE, 4:1, QFN12 | element14 |
ANALOGUE MULTIPLEXER, SINGLE, 4: 1, QFN12 | Farnell |
Analogue Multiplexer, Single, 4:1, Qfn12 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4704EGC+ ?
Additional datasheets, footprints and schematics for MAX4704EGC+ are listed on our Part Details page. You can also find images and similar parts to MAX4704EGC+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4704EGC+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4704EGC+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4704EGC+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4704EGC+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4704EGC+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4704EGC+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4704EGC+ often in real-time on the comparison pages.
What if I can't find stock of MAX4704EGC+ ?
You can fill out our help required form which you can use to request a quote for MAX4704EGC+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.