Status: | Active |
---|---|
Series: | MAX4684 |
RoHS: | Unknown |
12-Bump, 0.5mm-Pitch UCSP |
NC Switch RON 0.5Ω max (+2.7V Supply) (MAX4684) 0.8Ω max (+2.7V Supply) (MAX4685) |
0.5Ω max (+2.7V Supply) (MAX4684) |
0.8Ω max (+2.7V Supply) (MAX4685) |
NO Switch RON 0.8Ω max (+2.7V Supply) |
0.8Ω max (+2.7V Supply) |
RON Match Between Channels 0.06Ω (max) |
0.06Ω (max) |
RON Flatness Over Signal Range 0.15Ω (max) |
0.15Ω (max) |
+1.8V to +5.5V Single-Supply Operation |
Rail-to-Rail Signal Handling |
1.8V Logic Compatibility |
Low Crosstalk: -68dB (100kHz) |
High Off-Isolation: -64dB (100kHz) |
THD: 0.03% |
50nA (max) Supply Current |
Low Leakage Currents 1nA (max) at TA = +25°C |
1nA (max) at TA = +25°C |
Protocol | Audio |
---|---|
Configuration | 2-to-1SPDT |
# Channels | 2 |
VSUPPLY (Single) (V) (min) | 1.8 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 0.5 |
RFLAT(ON) (Ω) (typ) | 0.35 |
Package/Pins | TDFN/10UCSP (B)/12UMAX/10 |
BudgetaryPrice (See Notes) | 2.15 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 0.5ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Switch Case | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analogue Switch, Dual, Umax-10 | Newark Electronics |
ANALOGUE SWITCH, DUAL, UMAX-10 | element14 |
0.5Ohm/0.8Ohm Low-Voltage, Dua | Analog Devices |
Where can I find additional details, specifications and documents for a MAX4684EUB+T ?
Additional datasheets, footprints and schematics for MAX4684EUB+T are listed on our Part Details page. You can also find images and similar parts to MAX4684EUB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4684EUB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4684EUB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4684EUB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4684EUB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4684EUB+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX4684EUB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4684EUB+T often in real-time on the comparison pages.
What if I can't find stock of MAX4684EUB+T ?
You can fill out our help required form which you can use to request a quote for MAX4684EUB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.