Status: | Active |
---|---|
Series: | MAX4638 |
RoHS: | Unknown |
Guaranteed RON 3.5Ω (+5V or ±2.5V Supplies) 6Ω (+3V Supply) |
3.5Ω (+5V or ±2.5V Supplies) |
6Ω (+3V Supply) |
Guaranteed 0.4Ω RON Match Between Channels |
Guaranteed 1Ω RON Flatness Over Signal Range |
Guaranteed Low Leakage Currents 0.25nA at +25°C Switching Times: tON = 18ns, tOFF = 7ns |
0.25nA at +25°C |
+1.8V to +5.5V Single-Supply Operation |
±2.5V Dual-Supply Operation |
Rail-to-Rail Signal Handling |
TTL/CMOS-Logic Compatible |
Crosstalk: -80dB (1MHz) |
Off-Isolation: -60dB (10MHz) |
Configuration | 8-to-1 |
---|---|
# Channels | 1 |
VSUPPLY (Single) (V) (min) | 1.8 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSUPPLY (Dual) (±V) (min) | 2.5 |
VSUPPLY (Dual) (±V) (max) | 2.5 |
VSIGNAL (V) (min) | -2.75 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 3.5 |
RFLAT(ON) (Ω) (typ) | 0.75 |
Package/Pins | SOIC (N)/16TQFN/16TSSOP/16 |
BudgetaryPrice (See Notes) | 3.17 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 6ohm |
Supply Voltage Range | 1.8V to 5.5V ± 2.5V |
Analogue Multiplexer Case | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3.5Ohm, Single 8:1 and Dual 4: | Analog Devices |
ANALOGUE MUX, SINGLE, 8: 1, TQFN-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX4638ETE+ ?
Additional datasheets, footprints and schematics for MAX4638ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX4638ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4638ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4638ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4638ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4638ETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4638ETE+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX4638ETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4638ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4638ETE+ ?
You can fill out our help required form which you can use to request a quote for MAX4638ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.