Status: | Active |
---|---|
Series: | MAX4620 |
RoHS: | Unknown |
ESD-Protected NO/NC Pins ±15kV Human Body Model ±15kV IEC 1000-4-2 Air-Gap Discharge ±8kV IEC 1000-4-2 Contact Discharge |
±15kV Human Body Model |
±15kV IEC 1000-4-2 Air-Gap Discharge |
±8kV IEC 1000-4-2 Contact Discharge |
Pin Compatible with Industry-Standard 74HC4066, MAX4066, MAX4610/MAX4611/MAX4612 |
Guaranteed On-Resistance 70Ω (max) at 5V 120Ω (max) at 3V |
70Ω (max) at 5V |
120Ω (max) at 3V |
On-Resistance Flatness 2Ω (typ) at 5V 6Ω (typ) at 3V |
2Ω (typ) at 5V |
6Ω (typ) at 3V |
On-Resistance Matching 0.5Ω (typ) at 5V 0.6Ω (typ) at 3V |
0.5Ω (typ) at 5V |
0.6Ω (typ) at 3V |
Guaranteed 0.5nA Leakage Current at TA = +25°C |
+2V to +12V Single-Supply Voltage |
TTL/CMOS-Logic Compatible |
Low Distortion: 0.015% |
-3dB Bandwidth: > 300MHz |
Rail-to-Rail Signal Range |
Configuration | SPST |
---|---|
# Channels | 4 |
Functions | Switch |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 2 |
VSUPPLY (Single) (V) (max) | 12 |
RON (Ω) (max) | 70 |
Bandwidth (MHz) | 300 |
Package/Pins | PDIP/14SOIC (N)/14TSSOP/14 |
BudgetaryPrice (See Notes) | 1.94 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NO |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 120ohm |
Supply Voltage Range | 2V to 12V |
Analogue Switch Case | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
±15kV ESD-Protected, Low-Volta | Analog Devices |
Analogue Switch, Quad, Tssop-14 | Newark Electronics |
ANALOGUE SWITCH, QUAD, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a MAX4620EUD+ ?
Additional datasheets, footprints and schematics for MAX4620EUD+ are listed on our Part Details page. You can also find images and similar parts to MAX4620EUD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4620EUD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4620EUD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4620EUD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4620EUD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4620EUD+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4620EUD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4620EUD+ often in real-time on the comparison pages.
What if I can't find stock of MAX4620EUD+ ?
You can fill out our help required form which you can use to request a quote for MAX4620EUD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.