Status: | Active |
---|---|
Series: | MAX4610 |
RoHS: | Unknown |
Offered in Automotive Temperature Range (-40°C to +125°C) |
Guaranteed On-Resistance 100Ω max (5V Supply) 46Ω max (12V Supply) |
100Ω max (5V Supply) |
46Ω max (12V Supply) |
Guaranteed Match Between Channels (4Ω, max) |
Guaranteed Flatness Over Signal Range (18Ω, max) |
Off-Leakage Current Over Temperature < 2nA at TA = +85°C |
< 2nA at TA = +85°C |
> 2kV ESD Protection per Method 3015.7 |
Rail-to-Rail Signal Handling |
TTL/CMOS-Logic Compatible |
Configuration | SPST |
---|---|
# Channels | 4 |
Functions | Switch |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 2 |
VSUPPLY (Single) (V) (max) | 12 |
RON (Ω) (max) | 100 |
Bandwidth (MHz) | 300 |
Package/Pins | PDIP/14SOIC (N)/14TSSOP/14 |
BudgetaryPrice (See Notes) | 1.51 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 100ohm |
Supply Voltage Range | 2V to 12V |
Analogue Switch Case | NSOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage, Quad, SPST CMOS A | Analog Devices |
Analogue Switch, 4 Ch, Spst, Nsoic-14 | Newark Electronics |
ANALOGUE SWITCH, 4 CH, SPST, NSOIC-14 | element14 |
Where can I find additional details, specifications and documents for a MAX4610ESD+ ?
Additional datasheets, footprints and schematics for MAX4610ESD+ are listed on our Part Details page. You can also find images and similar parts to MAX4610ESD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4610ESD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4610ESD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4610ESD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4610ESD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4610ESD+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4610ESD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4610ESD+ often in real-time on the comparison pages.
What if I can't find stock of MAX4610ESD+ ?
You can fill out our help required form which you can use to request a quote for MAX4610ESD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.