Status: | Active |
---|---|
Series: | MAX4595 |
RoHS: | Unknown |
Available in 5-Pin SC70 and 6-Pin µDFN Packages |
10Ω max On-Resistance |
1.5Ω max On-Resistance Flatness |
Fast Switching tON = 35ns max tOFF = 40ns max |
tON = 35ns max |
tOFF = 40ns max |
Guaranteed 5pC max Charge Injection |
+2.0V to +5.5V Single-Supply Operation |
300MHz -3dB Bandwidth at +25°C |
TTL/CMOS-Logic Compatible |
-80dB Off-Isolation at 1MHz |
0.5nA max Off-Leakage |
0.05% THD |
Configuration | SPST |
---|---|
# Channels | 1 |
Normal Position | Closed |
VSUPPLY (Single) (V) (min) | 2 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
VSIGNAL (V) (max) | 5.5 |
Dynamic Range (max) (V) (max) | 5.5 |
RON (Ω) (max) | 10 |
RFLAT(ON) (Ω) (typ) | 0.5 |
Package/Pins | SC70/5 |
BudgetaryPrice (See Notes) | 0.77 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NC |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 10ohm |
Supply Voltage Range | 2V to 5.5V |
Analogue Switch Case | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analogue Switch, 1Ch, Spst-Nc, Sc70-5 | Newark Electronics |
ANALOGUE SWITCH, 1CH, SPST-NC, SC70-5 | element14 |
Low-Voltage, Single-Supply, 10 | Analog Devices |
Where can I find additional details, specifications and documents for a MAX4595EXK+T ?
Additional datasheets, footprints and schematics for MAX4595EXK+T are listed on our Part Details page. You can also find images and similar parts to MAX4595EXK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4595EXK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4595EXK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4595EXK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4595EXK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4595EXK+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX4595EXK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4595EXK+T often in real-time on the comparison pages.
What if I can't find stock of MAX4595EXK+T ?
You can fill out our help required form which you can use to request a quote for MAX4595EXK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.