Status: | Production |
---|---|
Series: | MAX4542 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NC |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 60ohm |
Supply Voltage Range | 2.7V to 12V |
Analogue Switch Case | SOT-23 |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage, Single-Supply Dua | Analog Devices |
Analogue Switch, 2Ch, Spst-Nc, Sot23-8 | Newark Electronics |
ANALOGUE SWITCH, 2CH, SPST-NC, SOT23-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX4542EKA+T?
Additional datasheets, footprints and schematics for MAX4542EKA+T are listed on our Part Details page. You can also find images and similar parts to MAX4542EKA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4542EKA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4542EKA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX4542EKA+T fall under?
The MAX4542EKA+T is listed under Analog Switches Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to MAX4542EKA+T when available in the Analog Switches Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4542EKA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4542EKA+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX4542EKA+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4542EKA+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4542EKA+T often in real-time on the comparison pages.
What if I can't find stock of MAX4542EKA+T?
You can fill out our help required form which you can use to request a quote for MAX4542EKA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.