Status: | Active |
---|---|
Series: | MAX4527 |
RoHS: | Unknown |
10pC (max) Charge Injection |
2pC (max) Charge-Injection Match |
175Ω Signal Paths with ±15V Supplies |
Guaranteed Break-Before-Make |
Rail-to-Rail Signal Handling |
Transition Time < 100ns with ±15V Supplies |
1µA Current Consumption (MAX4527) |
>2kV ESD Protection per Method 3015.7 |
TTL/CMOS-Compatible Inputs |
Available in Small, 8-Pin µMAX® Package |
Configuration | Phase Reversal |
---|---|
# Channels | 1 |
Functions | Switch |
VSUPPLY (Single) (V) (min) | 4.5 |
VSUPPLY (Single) (V) (max) | 36 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 18 |
RON (Ω) (max) | 175 |
Package/Pins | PDIP/8SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 3.01 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 175ohm |
Supply Voltage Range | 4.5V to 36V ± 4.5V to ± 18V |
Analogue Switch Case | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Phase-Reversal Analog Switches | Analog Devices |
Analogue Switch, Dual, Dip-8 | Newark Electronics |
ANALOGUE SWITCH, DUAL, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a MAX4527CPA+ ?
Additional datasheets, footprints and schematics for MAX4527CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX4527CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4527CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4527CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4527CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4527CPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4527CPA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4527CPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4527CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4527CPA+ ?
You can fill out our help required form which you can use to request a quote for MAX4527CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.