Status: | Active |
---|---|
Series: | MAX4525 |
RoHS: | Unknown |
Tiny 10-Pin TDFN Package |
Single-Supply Operation from +2V to +12V |
200Ω On-Resistance with +5V Supply |
500Ω On-Resistance with +3V Supply |
Guaranteed 8Ω On-Resistance Match at +5V |
Guaranteed 2nA Max On-Leakage at +5V |
TTL/CMOS-Logic Compatible |
Configuration | DPDTSPDT |
---|---|
# Channels | 12 |
Functions | Switch |
VSUPPLY (Single) (V) (min) | 2 |
VSUPPLY (Single) (V) (max) | 12 |
RON (Ω) (max) | 150 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | DPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 150ohm |
Supply Voltage Range | 2V to 12V |
Analogue Switch Case | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage, Single-Supply Mul | Analog Devices |
Analogue Switch, 1Ch, Dpdt, Umax-10 | Newark Electronics |
ANALOGUE SWITCH, 1CH, DPDT, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX4525EUB+T ?
Additional datasheets, footprints and schematics for MAX4525EUB+T are listed on our Part Details page. You can also find images and similar parts to MAX4525EUB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4525EUB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4525EUB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4525EUB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4525EUB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4525EUB+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4525EUB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4525EUB+T often in real-time on the comparison pages.
What if I can't find stock of MAX4525EUB+T ?
You can fill out our help required form which you can use to request a quote for MAX4525EUB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.