Status: | Active |
---|---|
Series: | MAX4514 |
RoHS: | Unknown |
Available in SOT23-5 Package |
+2V to +12V Single-Supply Operation |
Guaranteed On-Resistance: 20Ω with +5V Supply 10Ω with +12V Supply |
20Ω with +5V Supply |
10Ω with +12V Supply |
Guaranteed Low Off-Leakage Currents: 1nA at +25°C 20nA at +85°C |
1nA at +25°C |
20nA at +85°C |
Guaranteed Low On-Leakage Currents: 2nA at +25°C 40nA at +85°C |
2nA at +25°C |
40nA at +85°C |
Low Charge Injection: 10pC |
Fast Switching Speed: tON = 150ns, tOFF = 100ns |
Break-Before-Make Operation: tON > tOFF at +5V |
TTL/CMOS-Logic Compatible with +5V Supply |
Configuration | SPST |
---|---|
# Channels | 1 |
Functions | Switch |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 2 |
VSUPPLY (Single) (V) (max) | 12 |
RON (Ω) (max) | 20 |
Package/Pins | SOIC (N)/8SOT23/5 |
BudgetaryPrice (See Notes) | 0.87 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 5ohm |
Supply Voltage Range | 2V to 12V |
Analogue Switch Case | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analogue Switch Case Style | SOT-23 |
Base Number | 4514 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 12V |
Supply Voltage Min | 2V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
Turn Off Time | 20ns |
Turn On Time | 30ns |
MAX4514EUK+T,Analogue Switch IC | RS |
Low-Voltage, Low-On-Resistance | Analog Devices |
Analogue Sw, 1Ch, Spst, Sot-23-5 | Newark Electronics |
IC, ANLOGUE SWITCH, CMOS, SMD | element14 |
Where can I find additional details, specifications and documents for a MAX4514EUK+T ?
Additional datasheets, footprints and schematics for MAX4514EUK+T are listed on our Part Details page. You can also find images and similar parts to MAX4514EUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4514EUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4514EUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4514EUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4514EUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4514EUK+T have stock available?
Authorised distributors including RS, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4514EUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4514EUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX4514EUK+T ?
You can fill out our help required form which you can use to request a quote for MAX4514EUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.