Status: | Production |
---|---|
Series: | MAX4507 |
RoHS: | Compliant |
Overvoltage Protection |
±40V with Power Off |
±36V with Power On Open Signal Paths with Power Off Output Clamps to Either Rail with an Input Overvoltage Any On Channel Output is Not Affected by an Overvoltage to Any Other Channel 100Ω max On-Resistance 10ns Overvoltage Turn-On Delay No Latchup During Power Sequencing Rail-to-Rail Signal Handling 500Ω Output Clamp Resistance During Overvoltage |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | High-Voltage Signal-Line Protectors |
---|---|
Supply Voltage Min | 9V |
Supply Voltage Max | 36V |
IC Package Type | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Fault-Protected, High-Voltage | Analog Devices |
Single Line Protector, Ssop-20 | Newark Electronics |
SINGLE LINE PROTECTOR, SSOP-20 | element14 |
Where can I find additional details, specifications and documents for a MAX4507EAP+?
Additional datasheets, footprints and schematics for MAX4507EAP+ are listed on our Part Details page. You can also find images and similar parts to MAX4507EAP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4507EAP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4507EAP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX4507EAP+ fall under?
The MAX4507EAP+ is listed under Signal Line Protectors.
Can I view similar or alternative parts?
You can view similar parts to MAX4507EAP+ when available in the Signal Line Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4507EAP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4507EAP+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX4507EAP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4507EAP+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4507EAP+ often in real-time on the comparison pages.
What if I can't find stock of MAX4507EAP+?
You can fill out our help required form which you can use to request a quote for MAX4507EAP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.