Status: | Production |
---|---|
Series: | MAX4494 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 5MHz |
Slew Rate | 3V/µs |
Supply Voltage Range | ± 2.25V to ± 5.5V 4.5V to 11V |
Amplifier Case Style | SOT-23 |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
SC70, Low-Power, General-Purpo | Analog Devices |
Op Amp, 5Mhz, 3V/Us, Sot23-8 | Newark Electronics |
OP AMP, 5MHZ, 3V/US, SOT23-8 | element14 |
Where can I find additional details, specifications and documents for a MAX4494AKA+T?
Additional datasheets, footprints and schematics for MAX4494AKA+T are listed on our Part Details page. You can also find images and similar parts to MAX4494AKA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4494AKA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4494AKA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX4494AKA+T fall under?
The MAX4494AKA+T is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to MAX4494AKA+T when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4494AKA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4494AKA+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX4494AKA+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4494AKA+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4494AKA+T often in real-time on the comparison pages.
What if I can't find stock of MAX4494AKA+T?
You can fill out our help required form which you can use to request a quote for MAX4494AKA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.