Status: | Active |
---|---|
Series: | MAX4486 |
RoHS: | Unknown |
7MHz Unity-Gain Stable Bandwidth |
Stable for Capacitive Loads up to 100pF |
+2.7V to +5.5V Single-Supply Voltage Range |
Ground-Sensing Inputs |
Outputs Swing Rail-to-Rail |
No Phase Reversal for Overdriven Inputs |
85dB AVOL with 2kΩ Load |
0.01% THD with 2kΩ Load |
Available in Space-Saving Packages 5-Pin SC70 (MAX4484) 8-Pin SOT23 (MAX4486) |
5-Pin SC70 (MAX4484) |
8-Pin SOT23 (MAX4486) |
Unity Gain BW (MHz) (typ) | 7 |
---|---|
Input IBIAS (nA) (max) | 0.1 |
VOS (µV) (max) | 7000 |
VSUPPLY (Total) (V) (min) | 2.7 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 2 |
Rail to Rail | Output Only |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.03 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 7MHz |
Slew Rate | 20V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single/Dual/Quad, Low-Cost, Si | Analog Devices |
Op Amp, 7Mhz, 20V/Us, Nsoic-8 | Newark Electronics |
OP AMP, 7MHZ, 20V/US, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX4486ASA+ ?
Additional datasheets, footprints and schematics for MAX4486ASA+ are listed on our Part Details page. You can also find images and similar parts to MAX4486ASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4486ASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4486ASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4486ASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4486ASA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4486ASA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4486ASA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4486ASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4486ASA+ ?
You can fill out our help required form which you can use to request a quote for MAX4486ASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.