Status: | Active |
---|---|
Series: | MAX4476 |
RoHS: | Unknown |
Low Input Voltage-Noise Density: 4.5nV/ |
Low Input Current-Noise Density: 0.5fA/ |
Low Distortion: 0.0002% THD+N (1kΩ load) |
Single-Supply Operation from +2.7V to +5.5V |
Input Common-Mode Voltage Range Includes Ground |
Rail-to-Rail Output Swings with a 1kΩ Load |
10MHz GBW Product, Unity-Gain Stable (MAX4475-MAX4478) |
42MHz GBW Product, Stable with AV > +5V/V (MAX4488/MAX4489) |
Excellent DC Characteristics VOS = 70µV IBIAS = 1pA Large-Signal Voltage Gain = 120dB |
VOS = 70µV |
IBIAS = 1pA |
Large-Signal Voltage Gain = 120dB |
Low-Power Shutdown Mode: Reduces Supply Current to 0.01µA Places Output in High-Impedance State |
Reduces Supply Current to 0.01µA |
Places Output in High-Impedance State |
Available in Space-Saving SOT23, TDFN, µMAX®, and TSSOP Packages |
AEC-Q100 Qualified, Refer to Ordering Information for the List of /V Parts |
Unity Gain BW (MHz) (typ) | 10 |
---|---|
Input IBIAS (nA) (max) | 0.15 |
VOS (µV) (max) | 750 |
VSUPPLY (Total) (V) (min) | 2.7 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 1 |
Rail to Rail | Output Only |
Package/Pins | SOT23/6TDFN/6 |
BudgetaryPrice (See Notes) | 1.23 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 3V/µs |
Supply Voltage Range | ± 1.35V to ± 2.75V 2.7V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Op Amp, 10Mhz, 3V/Us, Sot23-6 | Newark Electronics |
OP AMP, 10MHZ, 3V/US, SOT23-6 | element14 |
SOT23, Low-Noise, Low-Distorti | Analog Devices |
Where can I find additional details, specifications and documents for a MAX4476AUT+T ?
Additional datasheets, footprints and schematics for MAX4476AUT+T are listed on our Part Details page. You can also find images and similar parts to MAX4476AUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4476AUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4476AUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4476AUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4476AUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4476AUT+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX4476AUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4476AUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX4476AUT+T ?
You can fill out our help required form which you can use to request a quote for MAX4476AUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.