Status: | Active |
---|---|
Series: | MAX4473 |
RoHS: | Unknown |
Optimized for GSM Timing Requirements |
2.7V to 6.5V Single-Supply Operation |
1.2mA Supply Current |
≤ 1µA Supply Current in Shutdown Mode |
Guaranteed 1.5µs Enable/Disable Times |
Active Output Pull-Down in Shutdown Mode |
Rail-to-Rail Error Amplifier Output |
Rail-to-Rail Power Control Input |
Output Drive Capability–500Ω and 300pF Loads |
1V to VCC Current Sense Input Common-Mode Voltage Range |
No Phase-Reversal for Common-Mode Voltage from 0 to VCC |
External Current Sensing and Gain Setting Resistors Maximize Flexibility |
Available in a Space-Saving 8-Pin µMAX |
Unity Gain BW (MHz) (typ) | 2 |
---|---|
Input IBIAS (nA) (max) | 1000 |
VOS (µV) (max) | 2000 |
VSUPPLY (Total) (V) (min) | 2.7 |
VSUPPLY (Total) (V) (max) | 6.5 |
# Amplifiers | 1 |
Rail to Rail | Input/Output |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 1.95 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Power Control Amplifier For GSM |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 6.5V |
IC Package Type | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Low-Cost, Low-Voltage, PA Powe | Analog Devices |
POWER CONTROL AMPLIFIER, UMAX-8 | Farnell |
Power Control Amplifier, Umax-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4473EUA+ ?
Additional datasheets, footprints and schematics for MAX4473EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX4473EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4473EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4473EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4473EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4473EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4473EUA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4473EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4473EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4473EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX4473EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.