Status: | Active |
---|---|
Series: | MAX4470 |
RoHS: | Unknown |
Ultra-Low 750nA Supply Current Per Amplifier |
Ultra-Low +1.8V Supply Voltage Operation |
Ground-Sensing Input Common-Mode Range |
Outputs Swing Rail-to-Rail |
Outputs Source and Sink 11mA of Load Current |
No Phase Reversal for Overdriven Inputs |
High 120dB Open-Loop Voltage Gain |
Low 500µV Input Offset Voltage |
9kHz Gain-Bandwidth Product (MAX4470/MAX4471/MAX4472) |
40kHz Gain-Bandwidth Product (MAX4464/MAX4474) |
250pF (min) Capacitive Load Capability |
Available in Tiny, 6-Bump WLP, 5-Pin SC70, and 8-Pin SOT23 Packages |
Unity Gain BW (MHz) (typ) | 0.009 |
---|---|
Input IBIAS (nA) (max) | 1.5 |
VOS (µV) (max) | 7000 |
VSUPPLY (Total) (V) (min) | 1.8 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 1 |
Rail to Rail | Output Only |
Package/Pins | SC70/5SOT23/5 |
BudgetaryPrice (See Notes) | 1.05 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 9kHz |
Slew Rate | 2V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single/Dual/Quad, +1.8V/750nA, | Analog Devices |
Op Amp, 9Khz, 2V/Us, Sc70-5 | Newark Electronics |
OP AMP, 9KHZ, 2V/US, SC70-5 | element14 |
Where can I find additional details, specifications and documents for a MAX4470EXK+T ?
Additional datasheets, footprints and schematics for MAX4470EXK+T are listed on our Part Details page. You can also find images and similar parts to MAX4470EXK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4470EXK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4470EXK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4470EXK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4470EXK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4470EXK+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4470EXK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4470EXK+T often in real-time on the comparison pages.
What if I can't find stock of MAX4470EXK+T ?
You can fill out our help required form which you can use to request a quote for MAX4470EXK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.