Status: | Active |
---|---|
Series: | MAX4460 |
RoHS: | Unknown |
Tiny 6-Pin SOT23 and TDFN Package |
Input Negative Rail Sensing |
1pA (typ) Input Bias Current |
100µV Input Offset Voltage |
Rail-to-Rail Output |
2.85V to 5.25V Single Supply |
700µA Supply Current |
±0.1% Gain Error |
2.5MHz Gain-Bandwidth Product |
18nV/ Input-Referred Noise |
Architecture | Indirect Current-Feedback |
---|---|
# Amplifiers | 1 |
VCMVR (to Neg. Rail) | Yes |
Rail to Rail | Output Only |
AV (V/V) | Adj. |
ICC per Amp. (mA) (typ) | 0.7 |
VOS (µV) (max) | 500 |
CMRR @DC (dB) (typ) | 120 |
PSRR @DC (dB) (typ) | 100 |
Input IBIAS (nA) (max) | 0.1 |
Unity Gain BW (MHz) (typ) | 2.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8SOT23/6TDFN/6 |
BudgetaryPrice (See Notes) | 1.48 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 425µV |
Slew Rate | 0.5V/µs |
Bandwidth | 2.5MHz |
Supply Voltage Range | 2.85V to 5.25V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
CMRR | 120dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | 2.85V to 5.25V |
Base Number | 4460 |
Input Offset Drift Max | 1.5µV/°C |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 800µA |
Termination Type | Surface Mount Device |
SOT23, 3V/5V, Single-Supply, R | Analog Devices |
Ic, Inst Amp, High Precision | Newark Electronics |
IC, INST AMP, HIGH PRECISION | element14 |
Where can I find additional details, specifications and documents for a MAX4460ESA+ ?
Additional datasheets, footprints and schematics for MAX4460ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX4460ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4460ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4460ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4460ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4460ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4460ESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4460ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4460ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4460ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX4460ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.