Status: | Active |
---|---|
Series: | MAX4450 |
RoHS: | Unknown |
Ultra-Small SC705 and SOT23 Packages |
Low Cost |
High Speed 210MHz -3dB Bandwidth 55MHz 0.1dB Gain Flatness 485V/µs Slew Rate |
210MHz -3dB Bandwidth |
55MHz 0.1dB Gain Flatness |
485V/µs Slew Rate |
Single +4.5V to +11V Operation |
Rail-to-Rail Outputs |
Input Common-Mode Range Extends Beyond VEE |
Low Differential Gain/Phase: 0.02%/0.08° |
Low Distortion at 5MHz -65dBc SFDR -63dB Total Harmonic Distortion |
-65dBc SFDR |
-63dB Total Harmonic Distortion |
# Amplifiers | 1 |
---|---|
BW (MHz) (@ -3dB) | 210 |
Slew Rate (V/µs) | 485 |
BW (MHz) (0.1dB min) | 55 |
Large Signal BW (MHz) | 175 |
Feedback | Voltage |
Rail to Rail | Output |
ISUPPLY (mA) (typ) | 6.5 |
Single Supply | Yes |
VOFFSET (mV) (max) | 26 |
IBIAS (µA) (max) | 20 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SC70/5SOT23/5 |
BudgetaryPrice (See Notes) | 1.4 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 210MHz |
Slew Rate | 485V/µs |
Supply Voltage Range | ± 2.25V to ± 5.5V 4.5V to 11V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ultra-Small, Low-Cost, 210MHz, | Analog Devices |
OP AMP, 210MHZ, 485V/US, SOT23-5 | element14 |
Op Amp, 210Mhz, 485V/Us, Sot23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4450EUK+T ?
Additional datasheets, footprints and schematics for MAX4450EUK+T are listed on our Part Details page. You can also find images and similar parts to MAX4450EUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4450EUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4450EUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4450EUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4450EUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4450EUK+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4450EUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4450EUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX4450EUK+T ?
You can fill out our help required form which you can use to request a quote for MAX4450EUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.