Status: | Active |
---|---|
Series: | MAX4430 |
RoHS: | Unknown |
16-Bit Accurate Settling in 37ns (MAX4430/MAX4432) |
100dB SFDR at 1MHz, 4VP-P Output |
2.8nV/√Hz Input Voltage Noise Density |
110dB (min) Open-Loop Gain |
145V/µs Slew Rate (MAX4431/MAX4433) |
60mA High Output Drive |
Wide Voltage Swing Capable of Driving ADC Inputs with ≥ 4VP-P Input Dynamic Range |
Available in Space-Saving Packages 5-pin SOT23 (MAX4430/MAX4431) 8-pin µMAX (MAX4432/MAX4433) |
5-pin SOT23 (MAX4430/MAX4431) |
8-pin µMAX (MAX4432/MAX4433) |
# Amplifiers | 1 |
---|---|
BW (MHz) (@ -3dB) | 180 |
Slew Rate (V/µs) | 100 |
BW (MHz) (0.1dB min) | 12 |
Feedback | Voltage |
ISUPPLY (mA) (typ) | 11 |
Single Supply | No |
VOFFSET (mV) (max) | 5 |
IBIAS (µA) (max) | 30 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8SOT23/5 |
BudgetaryPrice (See Notes) | 4.17 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 180MHz |
Slew Rate | 100V/µs |
Supply Voltage Range | ± 4.5V to ± 5.5V |
Amplifier Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual-Supply, 180MHz, 16-Bit Ac | Analog Devices |
Op Amp, 180Mhz, 100V/Us, Nsoic-8 | Newark Electronics |
OP AMP, 180MHZ, 100V/US, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX4430ESA+ ?
Additional datasheets, footprints and schematics for MAX4430ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX4430ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4430ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4430ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4430ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4430ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4430ESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4430ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4430ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4430ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX4430ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.