Status: | Active |
---|---|
Series: | MAX44280 |
RoHS: | Unknown |
Low 1.8V Supply Rail Over the -40°C to +125°C Range |
1.7V Supply Rail Over the 0°C to +70°C Range |
50MHz Bandwidth |
Low 12.7nV/ Input Voltage-Noise Density |
Low 1.2fA/ Input Current-Noise Density |
Low 50µV (max) VOS at +25°C |
500fA Low Input Bias Current |
750µA Quiescent Current per Amplifier |
< 1µA Supply Current in Shutdown |
Small, 2mm x 2mm SC70 and 1mm x 1.5mm Thin µDFN Packages |
Low -110dB Total Harmonic Distortion |
5V/V Minimum Stable Gain |
Unity Gain BW (MHz) (typ) | 50 |
---|---|
Input IBIAS (nA) (max) | 0.00050 |
VOS (µV) (max) | 50 |
VSUPPLY (Total) (V) (min) | 1.7 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 1 |
Rail to Rail | Input/Output |
AV (V/V) | 5 |
Package/Pins | SC70/6ULTRA THIN LGA/6 |
BudgetaryPrice (See Notes) | 1.03 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 50MHz |
Slew Rate | 30V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1.8V, 50MHz, Low-Offset, Low-P | Analog Devices |
OP AMP, 50MHZ, 30V/US, SC-70-6 | Farnell |
Op Amp, 50Mhz, 30V/Us, Sc-70-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX44280AXT+T ?
Additional datasheets, footprints and schematics for MAX44280AXT+T are listed on our Part Details page. You can also find images and similar parts to MAX44280AXT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX44280AXT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX44280AXT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX44280AXT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX44280AXT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX44280AXT+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX44280AXT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX44280AXT+T often in real-time on the comparison pages.
What if I can't find stock of MAX44280AXT+T ?
You can fill out our help required form which you can use to request a quote for MAX44280AXT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.