Status: | Active |
---|---|
Series: | MAX44251 |
RoHS: | Unknown |
High Accuracy Enables Precision Signal Chain Acquisition 6µV Input Offset Voltage (max) at Room Temperature TCVOS of 19nV/°C (max) Low 5.9nV/ Input-Referred Voltage Noise 123nVP-P in 0.1Hz to 10Hz 10MHz Gain-Bandwidth Product Rail-to-Rail Output Fast 400ns Settling Time |
6µV Input Offset Voltage (max) at Room Temperature |
TCVOS of 19nV/°C (max) |
Low 5.9nV/ Input-Referred Voltage Noise |
123nVP-P in 0.1Hz to 10Hz |
10MHz Gain-Bandwidth Product |
Rail-to-Rail Output |
Fast 400ns Settling Time |
2.7V to 20V Power-Supply Range Supports Wide Range of Sensors |
Integrated EMI Filter Reduces Impact of Radio Frequency Interference on Signal Chain Performance |
Unity Gain BW (MHz) (typ) | 10 |
---|---|
Input IBIAS (nA) (max) | 1.3 |
VOS (µV) (max) | 6 |
VSUPPLY (Total) (V) (min) | 2.7 |
VSUPPLY (Total) (V) (max) | 20 |
# Amplifiers | 2 |
Rail to Rail | Output Only |
Package/Pins | SOT23/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.56 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX44251 |
Kit Application Type | Amplifier |
Application Sub Type | Operational Amplifier |
Kit Contents | Eval Board MAX44251 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Kit MAX44251 (20V, Ultra- | Analog Devices |
Eval Board, Operational Amplifier | Newark Electronics |
EVAL BOARD, OPERATIONAL AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a MAX44251EVKIT# ?
Additional datasheets, footprints and schematics for MAX44251EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX44251EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX44251EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX44251EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX44251EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX44251EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX44251EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX44251EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX44251EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX44251EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX44251EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.