Status: | Active |
---|---|
Series: | MAX4413 |
RoHS: | Unknown |
Ultra-Low 1.7mA Supply Current |
Low Cost |
Single +3V/+5V Operation |
High Speed |
500MHz -3dB Bandwidth |
50MHz 0.1dB Gain Flatness |
140V/µs Slew Rate |
Rail-to-Rail Outputs |
Input Common-Mode Range Extends Beyond VEE |
Low Differential Gain/Phase: 0.01%/0.03° |
Low Distortion at 5MHz |
-93dBc SFDR |
0.003% Total Harmonic Distortion |
Ultra-Small SC70 and SOT23 Packages |
# Amplifiers | 2 |
---|---|
BW (MHz) (@ -3dB) | 500 |
Slew Rate (V/µs) | 220 |
BW (MHz) (0.1dB min) | 50 |
Feedback | Voltage |
Rail to Rail | Output |
ISUPPLY (mA) (typ) | 1.7 |
Single Supply | Yes |
VOFFSET (mV) (max) | 9 |
IBIAS (µA) (max) | 4 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/8 |
BudgetaryPrice (See Notes) | 2.11 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 500MHz |
Slew Rate | 140V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LCost 3V/5V 500MHz Single-Supply Op Amps | RS |
Op Amp, 500Mhz, 140V/Us, Sot23-8 | Newark Electronics |
OP AMP, 500MHZ, 140V/US, SOT23-8 | element14 |
Low-Cost, Low-Power, Ultra-Sma | Analog Devices |
Where can I find additional details, specifications and documents for a MAX4413EKA+T ?
Additional datasheets, footprints and schematics for MAX4413EKA+T are listed on our Part Details page. You can also find images and similar parts to MAX4413EKA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4413EKA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4413EKA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4413EKA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4413EKA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4413EKA+T have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX4413EKA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4413EKA+T often in real-time on the comparison pages.
What if I can't find stock of MAX4413EKA+T ?
You can fill out our help required form which you can use to request a quote for MAX4413EKA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.