Status: | Production |
---|---|
Series: | MAX4410 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 80mW |
Supply Voltage Range | 1.8V to 3.6V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Load Impedance | 16ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
Amplifer Supply Voltage | 1.8V to 3.6V |
Audio Power Amplifier Type | Class AB |
Bandwidth | 22kHz |
Base Number | 4410 |
Gain Bandwidth | 22kHz |
Input Offset Voltage Max | 2.4mV |
Load Impedance Min | 16ohm |
No. of Amplifiers | 1Amplifiers |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 65mW @ 32ohm |
Power Rating RMS | 80mW |
Slew Rate | 0.8V/µs |
Supply Current | 7mA |
Supply Voltage + Nom | 3.6V |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 1.8V |
THD + N | 0.003% @ 50mW 16ohm VDD=3V |
Termination Type | Surface Mount Device |
80mW, DirectDrive Stereo Headp | Analog Devices |
IC, AUDIO AMP, HEADPHONE, 14TSSOP | Farnell |
Where can I find additional details, specifications and documents for a MAX4410EUD+?
Additional datasheets, footprints and schematics for MAX4410EUD+ are listed on our Part Details page. You can also find images and similar parts to MAX4410EUD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4410EUD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4410EUD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX4410EUD+ fall under?
The MAX4410EUD+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX4410EUD+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4410EUD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4410EUD+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX4410EUD+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX4410EUD+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4410EUD+ often in real-time on the comparison pages.
What if I can't find stock of MAX4410EUD+?
You can fill out our help required form which you can use to request a quote for MAX4410EUD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.