Status: | Active |
---|---|
Series: | MAX4390 |
RoHS: | Unknown |
Low Cost |
High Speed 85MHz -3dB Bandwidth 27MHz 0.1dB Gain Flatness 500V/µs Slew Rate |
85MHz -3dB Bandwidth |
27MHz 0.1dB Gain Flatness |
500V/µs Slew Rate |
Single 4.5V to 11V or Dual ±2.25V to ±5.5V Operation |
Rail-to-Rail Outputs |
Input Common-Mode Range Extends to VEE |
Low Differential Gain/Phase: 0.015%/0.015° |
Low Distortion at 5MHz -59dBc Spurious-Free Dynamic Range |
-59dBc Spurious-Free Dynamic Range |
High Output Drive: ±50mA |
450µA Disable Capability (MAX4389/MAX4393/MAX4394/MAX4396) |
Space-Saving SC70, SOT23, µMAX®, or TSSOP Packages |
# Amplifiers | 1 |
---|---|
BW (MHz) (@ -3dB) | 85 |
Slew Rate (V/µs) | 500 |
BW (MHz) (0.1dB min) | 27 |
Large Signal BW (MHz) | 80 |
Feedback | Voltage |
Rail to Rail | Output |
ISUPPLY (mA) (typ) | 6 |
Single Supply | Yes |
VOFFSET (mV) (max) | 26 |
IBIAS (µA) (max) | 15 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SC70/6SOT23/5 |
BudgetaryPrice (See Notes) | 0.88 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 85MHz |
Slew Rate | 500V/µs |
Supply Voltage Range | ± 2.25V to ± 5.5V 4.5V to 11V |
Amplifier Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Op Amp, 85Mhz, 500V/Us, Sc70-6 | Newark Electronics |
OP AMP, 85MHZ, 500V/US, SC70-6 | element14 |
Ultra-Small, Low-Cost, 85MHz O | Analog Devices |
Where can I find additional details, specifications and documents for a MAX4390EXT+T ?
Additional datasheets, footprints and schematics for MAX4390EXT+T are listed on our Part Details page. You can also find images and similar parts to MAX4390EXT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4390EXT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4390EXT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4390EXT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4390EXT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4390EXT+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX4390EXT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4390EXT+T often in real-time on the comparison pages.
What if I can't find stock of MAX4390EXT+T ?
You can fill out our help required form which you can use to request a quote for MAX4390EXT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.