Status: | Active |
---|---|
Series: | MAX4385E |
RoHS: | Unknown |
ESD-Protected Inputs and Outputs ±15kV—Human Body Model ±8kV—IEC 1000-4-2 Contact Discharge ±15kV—IEC 1000-4-2 Air-Gap Discharge |
±15kV—Human Body Model |
±8kV—IEC 1000-4-2 Contact Discharge |
±15kV—IEC 1000-4-2 Air-Gap Discharge |
Low Cost and High Speed 230MHz -3dB Bandwidth 30MHz 0.1dB Gain Flatness 450V/µs Slew Rate |
230MHz -3dB Bandwidth |
30MHz 0.1dB Gain Flatness |
450V/µs Slew Rate |
Rail-to-Rail Outputs |
Input Common-Mode Range Extends Beyond VEE |
Low Differential Gain/Phase: 0.02%/0.01° |
Low Distortion at 5MHz -60dBc SFDR -58dB Total Harmonic Distortion |
-60dBc SFDR |
-58dB Total Harmonic Distortion |
Ultra-Small 5-Pin SOT23 and 14-Pin TSSOP Packages |
# Amplifiers | 1 |
---|---|
BW (MHz) (@ -3dB) | 230 |
Slew Rate (V/µs) | 450 |
BW (MHz) (0.1dB min) | 33 |
Feedback | Voltage |
Rail to Rail | Output |
ISUPPLY (mA) (typ) | 5.5 |
Single Supply | Yes |
VOFFSET (mV) (max) | 28 |
IBIAS (µA) (max) | 20 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 1.33 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 230MHz |
Slew Rate | 450V/µs |
Supply Voltage Range | 4.5V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Cost, 230MHz, Single/Quad | Analog Devices |
Op Amp, 230Mhz, 450V/Us, Sot-23-5 | Newark Electronics |
OP AMP, 230MHZ, 450V/US, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a MAX4385EEUK+T ?
Additional datasheets, footprints and schematics for MAX4385EEUK+T are listed on our Part Details page. You can also find images and similar parts to MAX4385EEUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4385EEUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4385EEUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4385EEUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4385EEUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4385EEUK+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4385EEUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4385EEUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX4385EEUK+T ?
You can fill out our help required form which you can use to request a quote for MAX4385EEUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.