Status: | Active |
---|---|
Series: | MAX4335 |
RoHS: | Unknown |
50mA Output Drive Capability |
Low 0.003% THD (20kHz into 10kΩ) |
Rail-to-rail Inputs and Outputs |
2.7V to 5.5V Single-Supply Operation |
5MHz Gain-Bandwidth Product |
95dB Large-Signal Voltage Gain |
90dB Power-Supply Rejection Ratio |
No Phase Reversal for Overdrive Inputs |
Ultra-Low Power Shutdown/Mute Mode Reduces Supply Current to 0.04µA Places Output in High-Impedance State |
Reduces Supply Current to 0.04µA |
Places Output in High-Impedance State |
Thermal Overload Protection |
Unity Gain BW (MHz) (typ) | 5 |
---|---|
Input IBIAS (nA) (max) | 400 |
VOS (µV) (max) | 3000 |
VSUPPLY (Total) (V) (min) | 2.7 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 1 |
Rail to Rail | Input/Output |
Package/Pins | SC70/6 |
BudgetaryPrice (See Notes) | 0.64 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 5MHz |
Slew Rate | 1.8V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Op-Amp, 5Mhz, 1.8V/Us, Sc-70-6 | Newark Electronics |
OP-AMP, 5MHZ, 1.8V/US, SC-70-6 | element14 |
SC70/SOT23-8, 50mA IOUT, Rail- | Analog Devices |
Where can I find additional details, specifications and documents for a MAX4335EXT+T ?
Additional datasheets, footprints and schematics for MAX4335EXT+T are listed on our Part Details page. You can also find images and similar parts to MAX4335EXT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4335EXT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4335EXT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4335EXT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4335EXT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4335EXT+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX4335EXT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4335EXT+T often in real-time on the comparison pages.
What if I can't find stock of MAX4335EXT+T ?
You can fill out our help required form which you can use to request a quote for MAX4335EXT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.