Status: | Active |
---|---|
Series: | MAX4330 |
RoHS: | Unknown |
3MHz Gain-Bandwidth Product |
245µA Quiescent Current per Amplifier |
Available in Space-Saving SOT23-5 Package (MAX4330) |
+2.3V to +6.5V Single-Supply Operation |
Rail-to-rail Input Common-Mode Voltage Range |
Rail-to-rail Output Voltage Swing |
250µV Offset Voltage |
Low-Power, 9µA (per amp) Shutdown Mode (MAX4331/MAX4333) |
No Phase Reversal for Overdriven Inputs |
Capable of Driving 2-kilohm Loads |
Unity-Gain Stable |
Unity Gain BW (MHz) (typ) | 3 |
---|---|
Input IBIAS (nA) (max) | 65 |
VOS (µV) (max) | 700 |
VSUPPLY (Total) (V) (min) | 2.4 |
VSUPPLY (Total) (V) (max) | 6.5 |
# Amplifiers | 1 |
Rail to Rail | Input/Output |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 1.96 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 1.5V/µs |
Supply Voltage Range | ± 1.15V to ± 3.25V 2.3V to 6.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
OP AMP, 3MHZ, 1.5V/US, SOT23-5 | element14 |
Op Amp, 3Mhz, 1.5V/Us, Sot23-5 | Newark Electronics |
Single/Dual/Quad, Low-Power, S | Analog Devices |
OP AMP LOW-POWER RRI/O SHUTDOWN SOT23-5 | RS |
Where can I find additional details, specifications and documents for a MAX4330EUK+T ?
Additional datasheets, footprints and schematics for MAX4330EUK+T are listed on our Part Details page. You can also find images and similar parts to MAX4330EUK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4330EUK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4330EUK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4330EUK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4330EUK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4330EUK+T have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Analog Devices and RS have stock available or on a lead time for MAX4330EUK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4330EUK+T often in real-time on the comparison pages.
What if I can't find stock of MAX4330EUK+T ?
You can fill out our help required form which you can use to request a quote for MAX4330EUK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.