Status: | Active |
---|---|
Series: | MAX4292 |
RoHS: | Unknown |
Ultra-Low Voltage Operation—Guaranteed Down to 1.8V |
100µA Supply Current per Amplifier |
500kHz Gain-Bandwidth Product |
120dB Open-Loop Voltage Gain (RL = 100kΩ) |
0.017% Total Harmonic Distortion Plus Noise (THD + N) at 1kHz |
Rail-to-Rail Input Common-Mode Range |
Rail-to-Rail Output Drives 2kΩ Load |
No Phase Reversal for Overdriven Inputs |
Unity-Gain Stable for Capacitive Loads up to 100pF |
200µV Input Offset Voltage (MAX4292/MAX4294) |
Single in Small 5-Pin SC70 |
Available in Ultra-Small Packages: 5-Pin SC70 (MAX4291) 8-Bump UCSP (MAX4292) |
5-Pin SC70 (MAX4291) |
8-Bump UCSP (MAX4292) |
Unity Gain BW (MHz) (typ) | 0.5 |
---|---|
Input IBIAS (nA) (max) | 55 |
VOS (µV) (max) | 2500 |
VSUPPLY (Total) (V) (min) | 1.8 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 2 |
Rail to Rail | Input/Output |
Package/Pins | SOIC (N)/8UCSP (B)/9UMAX/8 |
BudgetaryPrice (See Notes) | 1.71 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 500kHz |
Slew Rate | 0.2V/µs |
Supply Voltage Range | ± 0.9V to ± 2.75V 1.8V to 5.5V |
Amplifier Case Style | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ultra-Small, +1.8V, µPower, Ra | Analog Devices |
Op-Amp, 500Khz, 0.2V/Us, Umax-8 | Newark Electronics |
OP-AMP, 500KHZ, 0.2V/US, UMAX-8 | element14 |
Where can I find additional details, specifications and documents for a MAX4292EUA+ ?
Additional datasheets, footprints and schematics for MAX4292EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX4292EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4292EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4292EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4292EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4292EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4292EUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4292EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4292EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4292EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX4292EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.