Status: | Active |
---|---|
Series: | MAX4289 |
RoHS: | Unknown |
Ultra-Low Voltage Operation: Guaranteed Specifications from 1.0V to 5.5V |
Input Common-Mode Range: 0 to (VCC - 0.2V) |
Ultra-Low Power Consumption: 9µA Supply Current (typ) |
Optimized for Operation from Single-Cell Battery-Powered Systems |
Compatible with 3.0V and 5.0V Single-Supply Systems |
Low Offset Voltage: 0.2mV |
Low Input Bias Current: 5nA |
High Open-Loop Voltage Gain: 90dB |
Rail-to-Rail Output Stage Drives 5kΩ Load |
No Output Phase Reversal for Overdriven Inputs |
Available in a Tiny 6-Pin SOT23 (3mm x 3mm) |
Unity Gain BW (MHz) (typ) | 0.017 |
---|---|
Input IBIAS (nA) (max) | 15 |
VOS (µV) (max) | 2000 |
VSUPPLY (Total) (V) (min) | 1 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 1 |
Rail to Rail | Output Only |
Package/Pins | SOIC (N)/8SOT23/6 |
BudgetaryPrice (See Notes) | 1.19 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 17kHz |
Slew Rate | 0.006V/µs |
Supply Voltage Range | 1V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | 1V to 5.5V |
Amplifier Type | Operational |
Base Number | 4289 |
Current Iqc Max | 40µA |
Input Offset Voltage Max | 2mV |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Settling Time | 75µs |
Supply Voltage + Nom | 6V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1V |
1.0V Micropower, SOT23, Operat | Analog Devices |
OP AMP, MICRO POWER, 1V, 9UA, 6SOT23 | element14 |
Op Amp, Micro Power, 1V, 9Ua, 6Sot23 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4289EUT+T ?
Additional datasheets, footprints and schematics for MAX4289EUT+T are listed on our Part Details page. You can also find images and similar parts to MAX4289EUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4289EUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4289EUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4289EUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4289EUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4289EUT+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4289EUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4289EUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX4289EUT+T ?
You can fill out our help required form which you can use to request a quote for MAX4289EUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.