Status: | Active |
---|---|
Series: | MAX4265 |
RoHS: | Unknown |
Operates from +4.5V to +8.0V |
Superior SFDR with 100Ω Load -90dBc (fC = 5MHz) -59dBc (fC = 100MHz) |
-90dBc (fC = 5MHz) |
-59dBc (fC = 100MHz) |
35dBm IP3 (fC = 20MHz) |
8nV/ Voltage Noise Density |
100MHz 0.1dB Gain Flatness (MAX4268) |
900V/µs Slew Rate |
±45mA Output Driving Capability |
Disable Mode Places Outputs in High-Impedance State |
# Amplifiers | 1 |
---|---|
BW (MHz) (@ -3dB) | 400 |
Slew Rate (V/µs) | 900 |
BW (MHz) (0.1dB min) | 80 |
Feedback | Voltage |
ISUPPLY (mA) (typ) | 28 |
Single Supply | Yes |
VOFFSET (mV) (max) | 9 |
IBIAS (µA) (max) | 40 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 3.17 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 400MHz |
Slew Rate | 900V/µs |
Supply Voltage Range | 4.5V to 8V |
Amplifier Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ultra-Low-Distortion, Single-S | Analog Devices |
OP AMP, 400MHZ, 900V/US, NSOIC-8 | Farnell |
Op Amp, 400Mhz, 900V/Us, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4265ESA+ ?
Additional datasheets, footprints and schematics for MAX4265ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX4265ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4265ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4265ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4265ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4265ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4265ESA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX4265ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4265ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX4265ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX4265ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.