Status: | Active |
---|---|
Series: | MAX4230 |
RoHS: | Unknown |
Optimized for Headsets and High-Current Outputs 200mA Output Drive Capability 100dB Voltage Gain (RL = 100kΩ) 85dB Power-Supply Rejection Ratio No Phase Reversal for Overdriven Inputs Unity-Gain Stable for Capacitive Loads to 780pF |
200mA Output Drive Capability |
100dB Voltage Gain (RL = 100kΩ) |
85dB Power-Supply Rejection Ratio |
No Phase Reversal for Overdriven Inputs |
Unity-Gain Stable for Capacitive Loads to 780pF |
Suitable for High-Bandwidth Applications 10MHz Gain-Bandwidth Product High Slew Rate: 10V/µs |
10MHz Gain-Bandwidth Product |
High Slew Rate: 10V/µs |
Extends the Battery Life of Portable Applications 1.1mA Supply Current per Amplifier |
1.1mA Supply Current per Amplifier |
Low-Power Shutdown Mode Reduces Supply Current to < 1µA |
Small Package Options Tiny, 2.1mm x 2.0mm Space-Saving SC70 Package |
Tiny, 2.1mm x 2.0mm Space-Saving SC70 Package |
AEC-Q100 Qualified, Refer to Ordering Information for the List of /V Parts |
Unity Gain BW (MHz) (typ) | 10 |
---|---|
Input IBIAS (nA) (max) | 0.05 |
VOS (µV) (max) | 6000 |
VSUPPLY (Total) (V) (min) | 2.7 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 1 |
Rail to Rail | Input/Output |
Package/Pins | SC70/5SOT23/5 |
BudgetaryPrice (See Notes) | 0.66 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 10V/µs |
Supply Voltage Range | ± 1.35V to ± 2.5V 2.7V to 5.5V |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
OP AMP, 10MHZ, 10V/US, SC70-5 | element14 |
High-Output-Drive, 10MHz, 10V/ | Analog Devices |
Op Amp, 10Mhz, 10V/Us, Sc70-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4230AXK+T ?
Additional datasheets, footprints and schematics for MAX4230AXK+T are listed on our Part Details page. You can also find images and similar parts to MAX4230AXK+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4230AXK+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4230AXK+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4230AXK+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4230AXK+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4230AXK+T have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX4230AXK+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4230AXK+T often in real-time on the comparison pages.
What if I can't find stock of MAX4230AXK+T ?
You can fill out our help required form which you can use to request a quote for MAX4230AXK+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.