Status: | Active |
---|---|
Series: | MAX4206 |
RoHS: | Unknown |
Single Supply Capability Reduces System Power Supply Requirements +2.7V to +11V Single-Supply Operation Also Supports ±2.7V to ±5.5V Dual-Supply Operation if Required |
+2.7V to +11V Single-Supply Operation |
Also Supports ±2.7V to ±5.5V Dual-Supply Operation if Required |
Wide Dynamic Range Supports Most Photodiode Current Measurement Applications 5 Decades of Dynamic Range (10nA to 1mA) Monotonic Over a 1nA to 1mA Range Adjustable Output Scale Factor 0.25V/Decade Internally Trimmed Output Scale Factor Adjustable Output Offset Voltage Internal 10nA to 10µA Reference Current Source 0.5V Input Common-Mode Voltage |
5 Decades of Dynamic Range (10nA to 1mA) |
Monotonic Over a 1nA to 1mA Range |
Adjustable Output Scale Factor |
0.25V/Decade Internally Trimmed Output Scale Factor |
Adjustable Output Offset Voltage |
Internal 10nA to 10µA Reference Current Source |
0.5V Input Common-Mode Voltage |
Small Package and Few External Components Saves Space and Simplifies Design-In 16-Pin TQFN Package (4mm x 4mm x0.8mm) |
16-Pin TQFN Package (4mm x 4mm x0.8mm) |
VSUPPLY (Single) (V) (min) | 2.7 |
---|---|
VSUPPLY (Single) (V) (max) | 11 |
VSUPPLY (Dual) (±V) (min) | 2.7 |
VSUPPLY (Dual) (±V) (max) | 5.5 |
ICC (mA) (typ) | 3.9 |
Log. Slope (mV/ decade) | 250 |
Dynamic Range (dB) | 100 |
Package/Pins | TQFN/16 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 4 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Dynamic Range | 5 Decades |
Scale Factor | 250mV / Decade |
Response Time | - |
Amplifier Case Style | TQFN |
No. of Pins | 16Pins |
Supply Voltage Range | ± 2.7V to ± 5.5V 2.7V to 11V |
Input Offset Voltage | 1mV |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dynamic Range Decades | 5 |
Scale Factor V / Decade | 0.25 |
Precision Transimpedance Logar | Analog Devices |
Logarithmic Amplifiers 100Db Dyn Range | RS |
Log Amp, 0.25, Tqfn-16 | Newark Electronics |
LOG AMP, 0.25, TQFN-16 | element14 |
Where can I find additional details, specifications and documents for a MAX4206ETE+ ?
Additional datasheets, footprints and schematics for MAX4206ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX4206ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4206ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4206ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4206ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4206ETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4206ETE+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX4206ETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4206ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX4206ETE+ ?
You can fill out our help required form which you can use to request a quote for MAX4206ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.