Status: | Active |
---|---|
Series: | MAX4173EVKIT |
RoHS: | Unknown |
Real-Time Current Monitoring |
Wide 0 to 28V Input Common-Mode Range Independent of Operating Supply Voltage |
±0.5% Full-Scale Accuracy |
Lead(Pb)-Free and RoHS Compliant |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX4173 |
Kit Application Type | Amplifier |
Application Sub Type | Current Sense Amplifier |
Kit Contents | Eval Board MAX4173 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Kit MAX4173 (Low-Cost, SO | Analog Devices |
Eval Board, Current Sense Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX4173EVKIT+ ?
Additional datasheets, footprints and schematics for MAX4173EVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX4173EVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX4173EVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX4173EVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX4173EVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX4173EVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX4173EVKIT+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and element14 have stock available or on a lead time for MAX4173EVKIT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX4173EVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX4173EVKIT+ ?
You can fill out our help required form which you can use to request a quote for MAX4173EVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.