Status: | Production |
---|---|
Series: | MAX406 |
RoHS: | Compliant |
Prices starting from US$3.39
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 40kHz |
Slew Rate | 5V/ms |
Supply Voltage Range | 2.5V to 10V |
Amplifier Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single, Dual, Quad, 1.2µA Max, | Analog Devices |
Op Amp, 40Khz, 5V/Ms, Nsoic-8 | Newark Electronics |
OP AMP, 40KHZ, 5V/MS, NSOIC-8 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MAX406BCSA+?
Additional datasheets, footprints and schematics for MAX406BCSA+ are listed on our Part Details page. You can also find images and similar parts to MAX406BCSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX406BCSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX406BCSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX406BCSA+ fall under?
The MAX406BCSA+ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to MAX406BCSA+ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX406BCSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX406BCSA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX406BCSA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MAX406BCSA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX406BCSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX406BCSA+?
You can fill out our help required form which you can use to request a quote for MAX406BCSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.