Status: | Active |
---|---|
Series: | MAX40088 |
RoHS: | Unknown |
Low Input Voltage-Noise Density: 4.2nV/√Hz at 30kHz |
Low Input Current-Noise Density: 0.5fA/√Hz |
Low Input Bias Current: <1pA (typ) |
Low Distortion: 0.00035% or -109dB THD+N (1kΩ Load) |
Single-Supply Operation from +2.7V to +5.5V |
Input Common-Mode Voltage Range Includes Ground |
Rail-to-Rail Output Swings with a 1kΩ Load |
10MHz GBW Product, Unity-Gain Stable (MAX40075 only) |
42MHz GBW Product, Gain ≥ 5V/V (MAX40088 Only) |
Excellent DC Characteristics: Input VOS ≤ 30µV |
Low-Power Shutdown Mode: Reduces Supply Current to ≤1µA |
Available in Space-Saving 6-Bump WLP and 6-Pin SOT23 Packages |
AEC-Q100 Qualified. See Ordering Information |
Unity Gain BW (MHz) (typ) | 42 |
---|---|
Input IBIAS (nA) (max) | 2.3 |
VOS (µV) (max) | 150 |
VSUPPLY (Total) (V) (min) | 2.7 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 1 |
Rail to Rail | Output Only |
Package/Pins | SOT23/6THIN WLP/6 |
BudgetaryPrice (See Notes) | 1.05 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 42MHz |
Slew Rate | 10V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
OP-AMP, 42MHZ, 10V/US, SOT-23-6 | Farnell |
Op-Amp, 42Mhz, 10V/Us, Sot-23-6 | Newark Electronics |
10MHz/42MHz Low Noise, Low Bia | Analog Devices |
Where can I find additional details, specifications and documents for a MAX40088AUT+ ?
Additional datasheets, footprints and schematics for MAX40088AUT+ are listed on our Part Details page. You can also find images and similar parts to MAX40088AUT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX40088AUT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40088AUT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40088AUT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX40088AUT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX40088AUT+ have stock available?
Authorised distributors including Farnell, Newark Electronics and Analog Devices have stock available or on a lead time for MAX40088AUT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX40088AUT+ often in real-time on the comparison pages.
What if I can't find stock of MAX40088AUT+ ?
You can fill out our help required form which you can use to request a quote for MAX40088AUT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.