Status: | Active |
---|---|
Series: | MAX40006 |
RoHS: | Unknown |
300kHz GBW |
Ultra-Low 4.5µA Supply Current |
Single 1.7V to 5.5V Supply Voltage Range |
Ultra-Low 1pA Input Bias Current |
Rail-to-Rail Input and Output Voltage Ranges |
Low ±200µV Input Offset Voltage |
Low 0.1µA Shutdown Current |
High-Impedance Output During Shutdown |
Unity-Gain Stable |
Available in Tiny, 0.73mm x 1.07mm, 6-Bump WLP and SOT-23 Packages |
-40°C to +125°C Temperature Range |
Unity Gain BW (MHz) (typ) | 0.3 |
---|---|
Input IBIAS (nA) (max) | 3 |
VOS (µV) (max) | 1000 |
VSUPPLY (Total) (V) (min) | 1.7 |
VSUPPLY (Total) (V) (max) | 5.5 |
# Amplifiers | 1 |
Rail to Rail | Input/Output |
Package/Pins | SOT23/6THIN WLP/6 |
BudgetaryPrice (See Notes) | 0.75 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 300kHz |
Slew Rate | 0.14V/µs |
Supply Voltage Range | 1.7V to 5.5V |
Amplifier Case Style | WLP |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
4uA Op Amp with shut-down | Analog Devices |
OP-AMP, 300KHZ, 0.14V/US, WLP-6 | Farnell |
Where can I find additional details, specifications and documents for a MAX40006ANT+ ?
Additional datasheets, footprints and schematics for MAX40006ANT+ are listed on our Part Details page. You can also find images and similar parts to MAX40006ANT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX40006ANT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX40006ANT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX40006ANT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX40006ANT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX40006ANT+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX40006ANT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX40006ANT+ often in real-time on the comparison pages.
What if I can't find stock of MAX40006ANT+ ?
You can fill out our help required form which you can use to request a quote for MAX40006ANT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.