Status: | Active |
---|---|
Series: | MAX399 |
RoHS: | Unknown |
Pin Compatible with Industry-Standard DG408/DG409/DG508A/DG509A |
Guaranteed On-Resistance Match Between Channels (< 6Ω) |
Low On-Resistance (< 100Ω) |
Guaranteed Flat On-Resistance over Signal Range (< 11Ω) |
Guaranteed Low Charge Injection (< 5pC) |
NO Off-Leakage Current < 1nA at +85°C |
COM Off-Leakage Current < 2.5nA at +85°C |
ESD Protection > 2000V |
+3V to +15V Single-Supply Operation ±3V to ±8V Bipolar-Supply Operation |
Low Power Consumption (< 300µW) |
Rail-to-Rail Signal Handling |
TTL/CMOS-Logic Compatible |
Configuration | 4-to-1 |
---|---|
# Channels | 2 |
Functions | Mux |
VSUPPLY (Single) (V) (min) | 3 |
VSUPPLY (Single) (V) (max) | 15 |
VSUPPLY (Dual) (±V) (min) | 3 |
VSUPPLY (Dual) (±V) (max) | 8 |
RON (Ω) (max) | 100 |
Package/Pins | QSOP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 4.62 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 225ohm |
Supply Voltage Range | 3V to 15V ± 3V to ± 8V |
Analogue Multiplexer Case | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Precision, 8-Channel/Dual 4-Ch | Analog Devices |
ANALOGUE MUX, DUAL, 4: 1, NSOIC-16 | Farnell |
Analogue Mux, Dual, 4:1, Nsoic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX399CSE+ ?
Additional datasheets, footprints and schematics for MAX399CSE+ are listed on our Part Details page. You can also find images and similar parts to MAX399CSE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX399CSE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX399CSE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX399CSE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX399CSE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX399CSE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX399CSE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX399CSE+ often in real-time on the comparison pages.
What if I can't find stock of MAX399CSE+ ?
You can fill out our help required form which you can use to request a quote for MAX399CSE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.