Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 225ohm |
Supply Voltage Range | 3V to 15V ± 3V to ± 8V |
Analogue Multiplexer Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ANALOGUE MUX, DUAL, 4:1, DIP-16 | element14 |
ANALOGUE MUX, DUAL, 4: 1, DIP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX399CPE+?
Additional datasheets, footprints and schematics for MAX399CPE+ are listed on our Part Details page. You can also find images and similar parts to MAX399CPE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX399CPE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX399CPE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX399CPE+ fall under?
The MAX399CPE+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to MAX399CPE+ when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX399CPE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX399CPE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX399CPE+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX399CPE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX399CPE+ often in real-time on the comparison pages.
What if I can't find stock of MAX399CPE+?
You can fill out our help required form which you can use to request a quote for MAX399CPE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.