Status: | Active |
---|---|
Series: | MAX3969 |
RoHS: | Unknown |
1mVP-P Input Sensitivity |
Loss-of-Signal Detector with Programmable Threshold |
TTL LOS and PECL Signal Detect |
Analog Received-Signal-Strength Indicator |
Output Squelch Function |
Compatible with 4B/5B Data Coding |
Target Oper. Range (Gbps) | <1 |
---|---|
Data Rate (Mbps) (max) | 200 |
VSUPPLY (V) | 3.3 |
ICC (mA) (typ) | 22 |
I/O Type | PECL |
Input Sens. (mV) | 1 |
LOS Sens. (mV) (min) | 2.7 |
Edge Speed (ps) (max) | 800 |
Package/Pins | TQFN/20 |
BudgetaryPrice (See Notes) | 2.51 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bandwidth | - |
---|---|
Supply Voltage Min | 2.97V |
Supply Voltage Max | 5.5V |
Amplifier Case Style | TQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
200Mbps SFP Limiting Amplifier | Analog Devices |
Limiting Amp, 2.97V-5.5V, Tqfn-20 | Newark Electronics |
LIMITING AMP, 2.97V-5.5V, TQFN-20 | element14 |
Where can I find additional details, specifications and documents for a MAX3969ETP+ ?
Additional datasheets, footprints and schematics for MAX3969ETP+ are listed on our Part Details page. You can also find images and similar parts to MAX3969ETP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3969ETP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3969ETP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3969ETP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3969ETP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3969ETP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX3969ETP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3969ETP+ often in real-time on the comparison pages.
What if I can't find stock of MAX3969ETP+ ?
You can fill out our help required form which you can use to request a quote for MAX3969ETP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.