Status: | Active |
---|---|
Series: | MAX3949 |
RoHS: | Unknown |
Low Power Consumption |
Saves Board Space Small 3mm x 3mm Package |
Small 3mm x 3mm Package |
Flexibility Programmable Modulation Current Up to 85mA (5Ω Load) Programmable Bias Current Up to 105mA Programmable Input Equalization and Output Deemphasis |
Programmable Modulation Current Up to 85mA (5Ω Load) |
Programmable Bias Current Up to 105mA |
Programmable Input Equalization and Output Deemphasis |
Safety Supports SFF-8431 SFP+ MSA and SFF-8472 Digital Diagnostic Integrated Eye Safety Features with Maskable Faults Bias Current Monitor |
Supports SFF-8431 SFP+ MSA and SFF-8472 Digital Diagnostic |
Integrated Eye Safety Features with Maskable Faults |
Bias Current Monitor |
Target Oper. Range (Gbps) | 5 to >10 |
---|---|
Data Rate (Mbps) (min) | 1000 |
Data Rate (Mbps) (max) | 11300 |
VSUPPLY (V) | 3.3 |
ICC (mA) (typ) | 55 |
IMOD (mA) (max) | 85 |
IBIAS (mA) (max) | 105 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 3.33 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Laser Driver Type | SFP / SFF Optical Modules |
---|---|
Driver Case Style | TQFN |
No. of Pins | 16Pins |
Supply Voltage Min | 2.95V |
Supply Voltage Max | 3.63V |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1Gbps to 11.3Gbps, SFP+ Laser | Analog Devices |
LASER DRIVER, 11.3GBPS, TQFN-16 | Farnell |
Laser Driver, 11.3Gbps, Tqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3949ETE+T ?
Additional datasheets, footprints and schematics for MAX3949ETE+T are listed on our Part Details page. You can also find images and similar parts to MAX3949ETE+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3949ETE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3949ETE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3949ETE+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3949ETE+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3949ETE+T have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX3949ETE+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3949ETE+T often in real-time on the comparison pages.
What if I can't find stock of MAX3949ETE+T ?
You can fill out our help required form which you can use to request a quote for MAX3949ETE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.