Status: | Production |
---|---|
Series: | MAX3942 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Modulator Driver |
---|---|
Supply Voltage Min | -5.5V |
Supply Voltage Max | -4.9V |
IC Package Type | TQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Modulator Driver, 10Gbps, -4.9V, Tqfn-24 | Newark Electronics |
MODULATOR DRIVER, 10GBPS, TQFN-24 | Farnell |
Where can I find additional details, specifications and documents for a MAX3942ETG+?
Additional datasheets, footprints and schematics for MAX3942ETG+ are listed on our Part Details page. You can also find images and similar parts to MAX3942ETG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3942ETG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3942ETG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3942ETG+ fall under?
The MAX3942ETG+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX3942ETG+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3942ETG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3942ETG+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX3942ETG+ have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MAX3942ETG+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3942ETG+ often in real-time on the comparison pages.
What if I can't find stock of MAX3942ETG+?
You can fill out our help required form which you can use to request a quote for MAX3942ETG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.