Status: | Last Time Buy |
---|---|
Series: | MAX388 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 3kohm |
Supply Voltage Range | ± 4.5V to ± 18V |
Analogue Multiplexer Case | WSOIC |
No. of Pins | 24Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ANALOGUE MUX, SINGLE, 8:1, WSOIC-24 | element14 |
ANALOGUE MUX, SINGLE, 8: 1, WSOIC-24 | Farnell |
Where can I find additional details, specifications and documents for a MAX388CWG+?
Additional datasheets, footprints and schematics for MAX388CWG+ are listed on our Part Details page. You can also find images and similar parts to MAX388CWG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX388CWG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX388CWG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX388CWG+ fall under?
The MAX388CWG+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX388CWG+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX388CWG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX388CWG+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX388CWG+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX388CWG+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX388CWG+ often in real-time on the comparison pages.
What if I can't find stock of MAX388CWG+?
You can fill out our help required form which you can use to request a quote for MAX388CWG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.