Status: | Active |
---|---|
Series: | MAX38800 |
RoHS: | Unknown |
High-Efficiency Solution Up to 96% Peak Up to 95.5% Full Load Up to 94% Light-Load Efficiency at 1A with DCM Enabled |
Up to 96% Peak |
Up to 95.5% Full Load |
Up to 94% Light-Load Efficiency at 1A with DCM Enabled |
Flexible Design Allows Early PCB Definition Footprint Compatible with MAX38801 (15A) and MAX38802/MAX38803 (25A) Programmable Switching Frequency up to 1MHz Programmable Soft-Start and STAT Delay Timings Programmable Reference Voltage with External Input Option Programmable Positive and Negative OCP Limit Supports Current Sourcing and Sinking |
Footprint Compatible with MAX38801 (15A) and MAX38802/MAX38803 (25A) |
Programmable Switching Frequency up to 1MHz |
Programmable Soft-Start and STAT Delay Timings |
Programmable Reference Voltage with External Input Option |
Programmable Positive and Negative OCP Limit |
Supports Current Sourcing and Sinking |
Advanced Architecture, Protection and Reporting Guarantees Reliable Designs Analog Current or Temperature Reporting Differential Remote Sense with Open-Circuit Detection Fast Transient Response with Quick-PWMâ„¢ Architecture Percentage-Based Output Power Good and OVP Open-Drain Status Indicator (STAT) Pin Input Undervoltage and Overvoltage Lockout Adaptive Dead-Time Control |
Analog Current or Temperature Reporting |
Differential Remote Sense with Open-Circuit Detection |
Fast Transient Response with Quick-PWMâ„¢ Architecture |
Percentage-Based Output Power Good and OVP |
Open-Drain Status Indicator (STAT) Pin |
Input Undervoltage and Overvoltage Lockout |
Adaptive Dead-Time Control |
Saves Board Space Integrated Boost Switch 19-Bump WLCSP (2.2mm x 2.8mm) Footprint Operation Using Ceramic Input and Output Capacitors |
Integrated Boost Switch |
19-Bump WLCSP (2.2mm x 2.8mm) Footprint |
Operation Using Ceramic Input and Output Capacitors |
VIN (V) (min) | 6.5 |
---|---|
VIN (V) (max) | 14 |
VOUT1 (V) (min) | 0.6 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 9 |
Switch Type | Internal |
Preset VOUT (V) | 1 |
Output Adjust. Method | Dyn. REF InPresetResistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 400500600700800900 |
Design Tools | EE-Sim |
Package/Pins | WLCSP/19 |
BudgetaryPrice (See Notes) | 3.23 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX38800 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Buck Regulator |
Kit Contents | Evaluation Kit MAX38800 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Kit, Buck Regulator | Newark Electronics |
EVAL KIT, BUCK REGULATOR | element14 |
Where can I find additional details, specifications and documents for a MAX38800EVKIT# ?
Additional datasheets, footprints and schematics for MAX38800EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX38800EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX38800EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX38800EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX38800EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX38800EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX38800EVKIT# have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX38800EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX38800EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX38800EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX38800EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.