Status: | Active |
---|---|
Series: | MAX382 |
RoHS: | Unknown |
Pin-Compatible with Industry-Standard DG428/DG429, DG528/DG529, MAX368/MAX369 |
Single-Supply Operation (+2.7V to +16.5V) |
Bipolar Supply Operation (±3V to ±8V) |
Low Power Consumption (< 300µW) |
Low On-Resistance, 100Ω max |
Guaranteed On-Resistance Match Between Channels, 4Ω max |
Low Leakage, 2.5nA at +85°C |
TTL/CMOS-Logic Compatible |
Configuration | 4-to-18-to-1 |
---|---|
# Channels | 18 |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 2.7 |
VSUPPLY (Single) (V) (max) | 16.5 |
VSUPPLY (Dual) (±V) (min) | 3 |
VSUPPLY (Dual) (±V) (max) | 8 |
VSIGNAL (V) (min) | -8 |
VSIGNAL (V) (max) | 15 |
Dynamic Range (max) (V) (max) | 16 |
RFLAT(ON) (Ω) (typ) | 10 |
Package/Pins | SOIC (W)/18 |
BudgetaryPrice (See Notes) | 11.66 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 225ohm |
Supply Voltage Range | 2.7V to 16.5V ± 3V to ± 8V |
Analogue Multiplexer Case | WSOIC |
No. of Pins | 18Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage, 8-Channel/Dual 4- | Analog Devices |
Analogue Mux, Single, 8:1, Wsoic-18 | Newark Electronics |
ANALOGUE MUX, SINGLE, 8:1, WSOIC-18 | element14 |
ANALOGUE MUX, SINGLE, 8: 1, WSOIC-18 | Farnell |
Where can I find additional details, specifications and documents for a MAX382CWN+ ?
Additional datasheets, footprints and schematics for MAX382CWN+ are listed on our Part Details page. You can also find images and similar parts to MAX382CWN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX382CWN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX382CWN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX382CWN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX382CWN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX382CWN+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX382CWN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX382CWN+ often in real-time on the comparison pages.
What if I can't find stock of MAX382CWN+ ?
You can fill out our help required form which you can use to request a quote for MAX382CWN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.