Status: | Last Time Buy |
---|---|
Series: | MAX3761 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bandwidth | - |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Amplifier Case Style | QSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LIMITING AMP, 4.5-5.5V, QSOP-20 | element14 |
Where can I find additional details, specifications and documents for a MAX3761EEP+?
Additional datasheets, footprints and schematics for MAX3761EEP+ are listed on our Part Details page. You can also find images and similar parts to MAX3761EEP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3761EEP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3761EEP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3761EEP+ fall under?
The MAX3761EEP+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX3761EEP+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3761EEP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3761EEP+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX3761EEP+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX3761EEP+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3761EEP+ often in real-time on the comparison pages.
What if I can't find stock of MAX3761EEP+?
You can fill out our help required form which you can use to request a quote for MAX3761EEP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.