Status: | Active |
---|---|
Series: | MAX3740A |
RoHS: | Unknown |
Supports all SFF-8472 Digital Diagnostics |
2mA to 15mA Modulation Current |
1mA to 15mA Bias Current |
Optional Peaking Current to Improve VCSEL Edge Speed |
Supports Common Cathode and Differential Configuration |
Automatic Power Control |
Safety Circuits Compliant with SFF and SFP MSAs |
4mm x 4mm 24-Pin Thin QFN Package |
Target Oper. Range (Gbps) | 1 to 4.5 |
---|---|
Data Rate (Mbps) (min) | 1000 |
Data Rate (Mbps) (max) | 3200 |
VSUPPLY (V) | 3.3 |
ICC (mA) (typ) | 55 |
I/O Type | CML |
IMOD (mA) (max) | 15 |
IBIAS (mA) (max) | 15 |
Package/Pins | TQFN/24 |
BudgetaryPrice (See Notes) | 7.35 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Laser Driver Type | SFP VCSEL |
---|---|
Driver Case Style | TQFN |
No. of Pins | 24Pins |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3.2Gbps SFP Vcsel Driver With | Analog Devices |
SFP VCSEL DRIVER, 3.2GBPS, 24TQFN | element14 |
Laser Driver, 3.2Gbps, Tqfn-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3740AETG+ ?
Additional datasheets, footprints and schematics for MAX3740AETG+ are listed on our Part Details page. You can also find images and similar parts to MAX3740AETG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3740AETG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3740AETG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3740AETG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3740AETG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3740AETG+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX3740AETG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3740AETG+ often in real-time on the comparison pages.
What if I can't find stock of MAX3740AETG+ ?
You can fill out our help required form which you can use to request a quote for MAX3740AETG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.