Status: | Active |
---|---|
Series: | MAX3738 |
RoHS: | Unknown |
Single +3.3V Power Supply |
47mA Power-Supply Current |
85mA Modulation Current |
100mA Bias Current |
Automatic Power Control (APC) |
Modulation Compensation |
On-Chip Temperature Compensation |
Self-Biased Inputs for AC-Coupling |
Ground-Referenced Current Monitors |
Laser Shutdown and Alarm Outputs |
Enable Control and Laser Safety Feature |
Target Oper. Range (Gbps) | 1 to 4.5<1 |
---|---|
Data Rate (Mbps) (min) | 155 |
Data Rate (Mbps) (max) | 4250 |
VSUPPLY (V) | 3.3 |
ICC (mA) (typ) | 47 |
I/O Type | CML |
IMOD (mA) (max) | 85 |
IBIAS (mA) (max) | 100 |
Package/Pins | TQFN/24 |
BudgetaryPrice (See Notes) | 1.55 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Laser Driver Type | SFP / SFF Optical Modules |
---|---|
Driver Case Style | TQFN |
No. of Pins | 24Pins |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
155Mbps to 4.25Gbps SFF/SFP La | Analog Devices |
Laser Driver, 4.25Gbps, Tqfn-24 | Newark Electronics |
LASER DRIVER, 4.25GBPS, TQFN-24 | Farnell |
Where can I find additional details, specifications and documents for a MAX3738ETG+T ?
Additional datasheets, footprints and schematics for MAX3738ETG+T are listed on our Part Details page. You can also find images and similar parts to MAX3738ETG+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3738ETG+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3738ETG+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3738ETG+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3738ETG+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3738ETG+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3738ETG+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3738ETG+T often in real-time on the comparison pages.
What if I can't find stock of MAX3738ETG+T ?
You can fill out our help required form which you can use to request a quote for MAX3738ETG+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.