Status: | Production |
---|---|
Series: | MAX366 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Integrated Circuit Protector |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 36V |
IC Package Type | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Signal Line Circuit Protector | Analog Devices |
Signal Line Circuit Protector, Nsoic-8 | Newark Electronics |
SIGNAL LINE CIRCUIT PROTECTOR, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX366ESA+?
Additional datasheets, footprints and schematics for MAX366ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX366ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX366ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX366ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX366ESA+ fall under?
The MAX366ESA+ is listed under Signal Line Protectors.
Can I view similar or alternative parts?
You can view similar parts to MAX366ESA+ when available in the Signal Line Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX366ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX366ESA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX366ESA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX366ESA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX366ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX366ESA+?
You can fill out our help required form which you can use to request a quote for MAX366ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.