Status: | Active |
---|---|
Series: | MAX3643 |
RoHS: | Unknown |
10mA to 85mA Modulation Current |
1mA to 70mA Bias Current |
Monitor Diode Sample and Hold |
45ps Output Transition Time |
2ns Turn-On/Off Time |
Reference Voltage Generator |
LVPECL High-Speed Inputs (Data, Burst Enable) |
Target Oper. Range (Gbps) | 1 to 4.5<1 |
---|---|
Data Rate (Mbps) (min) | 155 |
Data Rate (Mbps) (max) | 2500 |
VSUPPLY (V) | 3.3 |
ICC (mA) (typ) | 32 |
I/O Type | CMLLVPECL |
IMOD (mA) (max) | 85 |
IBIAS (mA) (max) | 70 |
Package/Pins | TQFN/24 |
BudgetaryPrice (See Notes) | 2.36 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Laser Driver Type | Laser Diode |
---|---|
Driver Case Style | TQFN |
No. of Pins | 24Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Laser Driver, 2.5Gbps, Tqfn-24 | Newark Electronics |
LASER DRIVER, 2.5GBPS, TQFN-24 | element14 |
155Mbps to 2.5Gbps Burst-Mode | Analog Devices |
Where can I find additional details, specifications and documents for a MAX3643ETG+T ?
Additional datasheets, footprints and schematics for MAX3643ETG+T are listed on our Part Details page. You can also find images and similar parts to MAX3643ETG+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3643ETG+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3643ETG+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3643ETG+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3643ETG+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3643ETG+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX3643ETG+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3643ETG+T often in real-time on the comparison pages.
What if I can't find stock of MAX3643ETG+T ?
You can fill out our help required form which you can use to request a quote for MAX3643ETG+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.