Status: | Active |
---|---|
Series: | MAX35101 |
RoHS: | Unknown |
High Accuracy Flow Measurement for Billing and Leak Detection Time-to-Digital Accuracy Down to 20ps Measurement Range Up to 8ms Two Channels: Single-Stop Channel |
Time-to-Digital Accuracy Down to 20ps |
Measurement Range Up to 8ms |
Two Channels: Single-Stop Channel |
High Accuracy Temperature Measurement for Precise Heat and Flow Calculations Up to Four (4) 2-Wire Sensors PT1000 and PT500 RTD Support |
Up to Four (4) 2-Wire Sensors |
PT1000 and PT500 RTD Support |
Maximizes Battery Life with Low Device and Overall System Power Low 10µA ToF measurement and < 125nA Duty-Cycled Temperature Measurement Event Timing Mode Reduces Host µC |
Low 10µA ToF measurement and < 125nA Duty-Cycled Temperature Measurement |
Event Timing Mode Reduces Host µC |
Overhead to Minimize System Power Consumption 2.3V to 3.6V Single-Supply Operation |
2.3V to 3.6V Single-Supply Operation |
High-Integration Solution Minimizes Parts Countand Reduces BOM Cost 8KB of Nonvolatile Flash Memory for Data Logging Built-in Real Time Clock Small, 5mm x 5mm, 32-Pin TQFP Package -40°C to +85°C Operation |
8KB of Nonvolatile Flash Memory for Data Logging |
Built-in Real Time Clock |
Small, 5mm x 5mm, 32-Pin TQFP Package |
-40°C to +85°C Operation |
Sensing Element | Ultrasonic Piezoelectric Transducer |
---|---|
PGA Gain | Fixed |
Calibration Method | External microcontroller |
Output Type | Digital |
ICC (mA) (typ) | 0.01 |
Interface | SPI |
VSUPPLY (V) | 2.3 to 3.6 |
Package/Pins | TQFP/32 |
BudgetaryPrice (See Notes) | 4.83 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Time to Digital Converter |
---|---|
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
IC Package Type | TQFP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TIME-TO-DIGITAL CONVERTER WITH | Analog Devices |
Time To Digital Converter, Tssop-16 | Newark Electronics |
TIME TO DIGITAL CONVERTER, TSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX35101EHJ+ ?
Additional datasheets, footprints and schematics for MAX35101EHJ+ are listed on our Part Details page. You can also find images and similar parts to MAX35101EHJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX35101EHJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX35101EHJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX35101EHJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX35101EHJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX35101EHJ+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX35101EHJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX35101EHJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX35101EHJ+ ?
You can fill out our help required form which you can use to request a quote for MAX35101EHJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.